EN
  • EN
  • DE

DELL 0HT6GX - PSU 1100W R520 R620 R720 R820

Part No DELL 0HT6GX - PSU 1100W R520 R620 R720 R820
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1100W R520 R620 R720 R820
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395502-DELL 0HT6GX - PSU 1100W R520 R620 R720 R820
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0HT6GX - PSU 1100W R520 R620 R720 R820 CAD Model

Description

The DELL 0HT6GX is an 1100 Watt Power Supply Unit engineered to deliver stable and efficient power to the Dell PowerEdge R520, R620, R720, and R820 servers. This PSU model offers a high power output to meet the demands of high-performance server components, supporting a range of applications from virtualization to high-density computing. With 1100W of power, it ensures that your servers can operate at peak performance without being hindered by power limitations, which is crucial for business-critical applications that require high reliability and uptime. The DELL 0HT6GX is specifically designed to be fully compatible with the mentioned PowerEdge server models, providing a seamless fit and reliable power delivery. This PSU also features design considerations for energy efficiency, aiming to reduce power consumption and operational costs while maintaining system performance. Its hot-swappable functionality means that the PSU can be easily replaced or upgraded without interrupting server operations, a critical feature for maintaining uninterrupted services and operational continuity in enterprise environments.

You May Also Be Interested in

NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess