EN
  • EN
  • DE

DELL 0F6V5T - PSU 1100W R510 R810 R910 T710 R5500

Part No DELL 0F6V5T - PSU 1100W R510 R810 R910 T710 R5500
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1100W R510 R810 R910 T710 R5500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395087-DELL 0F6V5T - PSU 1100W R510 R810 R910 T710 R5500
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0F6V5T - PSU 1100W R510 R810 R910 T710 R5500 CAD Model

Description

The DELL 0F6V5T Power Supply Unit, boasting an impressive 1100 watts, is crafted to meet the power needs of several of Dell's server models, including the R510, R810, R910, T710, and R5500. This PSU is designed to ensure your servers have the necessary power to handle intensive tasks and operations without interruption. Its 1100W capacity supports high-performance computing, making it ideal for enterprises that require robust and reliable power delivery for their critical systems. Like all Dell power supplies, the 0F6V5T is manufactured to the highest standards of quality and reliability, ensuring your servers operate with maximum uptime and minimal disruption. The PSU is engineered to be energy efficient, reducing operational costs by minimizing power wastage. It includes safety features to protect your infrastructure from power surges, overloads, and other electrical hazards. The 0F6V5T model is synonymous with stability and efficiency, offering peace of mind for businesses that depend on their servers for day-to-day operations.

You May Also Be Interested in

Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess