EN
  • EN
  • DE

DELL 010DXV - Battery PS4210 PS6210 010DXV

Part No DELL 010DXV - Battery PS4210 PS6210 010DXV
Manufacturer Dell
Catalog Battery
Description Battery PS4210 PS6210
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1388498-DELL 010DXV - Battery PS4210 PS6210 010DXV
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 010DXV - Battery PS4210 PS6210 010DXV CAD Model

Description

The DELL 010DXV is a dedicated battery module designed to provide backup power for the Dell PS4210 and PS6210 EqualLogic storage arrays. This battery ensures that the storage systems can maintain power to critical components during unexpected power outages or fluctuations, preventing data loss and allowing the systems to shut down gracefully. The use of a battery backup is essential in maintaining data integrity and availability, especially in environments where data access is critical 24/7. The 010DXV model is easy to install and replace, making maintenance straightforward and minimizing downtime. Its design is optimized for durability and long-term reliability, ensuring that it can support the storage array through numerous power events. For organizations utilizing Dell's PS4210 or PS6210 storage solutions, the DELL 010DXV battery provides an additional layer of protection for their data, offering peace of mind and contributing to the overall resilience of the IT infrastructure.

You May Also Be Interested in

EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC Battery CBU TPL60F 20MO ESR
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC BBU 3-BATTERY PACKS DD160 And DD620
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Lowest to $1.4338
EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess