Products specifications Report Issue?

Number of Lines 2
Inductance @ Frequency 330 µH @ 10 kHz
Current Rating (Max) 4A
DC Resistance (DCR) (Max) 17mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.530" L x 0.530" W (13.46mm x 13.46mm)
Height (Max) 0.300" (7.62mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530457-CM6460-334
Ultra Librarian 3D Model Ultra Librarian CM6460-334 CAD Model

You May Also Be Interested in

Pulse
COMMON MODE CHOKE 2LN SMD / Common Mode Chokes Dual 4700uH 26dB 1Ohm DCR SMD T/R
Lowest to $1.0166
ECAD model for PE-65855NLT
Pulse
COMMON MODE CHOKE 3.6A 2LN SMD / Common Mode Chokes Dual 600uH 3.6A 0.05Ohm DCR SMD Automotive Tube
Lowest to $1.6059
ECAD model for PE-53910NL
Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 2.5A 0.034Ohm DCR SMD T/R
Need more? Email Us
ECAD model for DLW5BTM102TQ2K
Schurter Inc.
CMC 20A 3LN TH
Need more? Email Us
ECAD model for DKIP-0331-2001
Triad Magnetics
CMC 20MH 2.9A 2LN THROUGH HOLE
Need more? Email Us
ECAD model for CMT-8110
TE Connectivity
CMC 2MH 16A 2LN TH
Need more? Email Us
ECAD model for RD5122-16-2M0
Wurth Electronics Inc
CMC 700UH 21.5A 2LN TH
Need more? Email Us
ECAD model for 744830007215
Wurth Electronics Inc
CMC 29MH 22A 3LN TH
Need more? Email Us
ECAD model for 744839029220
Murata Electronics North America
Common Mode Chokes Dual 100uH 1MHz 0.2A 2Ohm DCR SMD Automotive T/R
Lowest to $0.5059
ECAD model for DLW43SH101XK2K

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention