Products specifications Report Issue?

Number of Lines 2
Inductance @ Frequency 100 µH @ 10 kHz
Current Rating (Max) 7A
DC Resistance (DCR) (Max) 6mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.530" L x 0.530" W (13.46mm x 13.46mm)
Height (Max) 0.300" (7.62mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530455-CM6460-104
Ultra Librarian 3D Model Ultra Librarian CM6460-104 CAD Model

You May Also Be Interested in

Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH
Lowest to $1.0659
ECAD model for RN232-0.6-02-47M
Murata Electronics North America
COMMON MODE CHOKE 1.5A 2LN TH / Common Mode Chokes Dual 220uH 1kHz 1.5A 0.14Ohm DCR Thru-Hole Box
Need more? Email Us
ECAD model for PLH10AN2211R5P2B
Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
Nexperia USA Inc.
COMMON MODE CHOKE 4LN SMD ESD / EMI Filter LC-Circuit Flat Style SMD T/R
Lowest to $2.8069
ECAD model for PCMF2USB30Z
Laird-Signal Integrity Products
CMC 20A 4LN 170 OHM TH
Need more? Email Us
ECAD model for CM5740Z171B-10
TE Connectivity
CMC 330UH 50A 3LN TH
Need more? Email Us
ECAD model for RB8532-50-0M3
Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 2.5A 0.034Ohm DCR SMD T/R
Need more? Email Us
ECAD model for DLW5BTM102TQ2K
TE Connectivity
COMMON MODE CHOKE / Line Common Mode Choke DCR
Need more? Email Us
ECAD model for MGDU5-00014-P
TE Connectivity
CMC 2MH 16A 2LN TH
Need more? Email Us
ECAD model for RD5122-16-2M0

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention