EN
  • EN
  • DE

P15060-1

Part No P15060-1
Manufacturer DB Unlimited.
Catalog Buzzer Elements, Piezo Benders
Description BUZZER ELEMENT STD 7KHZ 9.90MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 6 kHz
Voltage - Input (Max) 30V p-p
Type Standard
Capacitance @ Frequency 15000pF @ 1kHz
Temperature Range - Operating -20°C ~ 60°C
Size / Dimension 0.591" Dia (15.00mm)
Termination None
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1547220-P15060-1
Ultra Librarian 3D Model Ultra Librarian P15060-1 CAD Model

Description

N

You May Also Be Interested in

PUI Audio, Inc.
BUZZER ELEMENT STD 2.7KHZ 50MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 7.2KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT FDBK 2.9KHZ 35MM
Need more? Email Us
Same Sky
BUZZER ELEMENT STD 600HZ 44MM
Need more? Email Us
DB Unlimited.
BUZZER ELEMENT STD 7KHZ 9.90MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 4KHZ 20MM
Need more? Email Us
Same Sky
BUZZER ELEMENT FDBK 6.4KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 7 KHZ 9.90MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess