EN
  • EN
  • DE

1505-D

Part No 1505-D
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SMOOTH 0.250\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical
Type Smooth
Shaft Size 0.250" (6.35mm)
Diameter 1.370" (34.80mm)
Height 0.840" (21.30mm)
Indicator Line on Top and Side
Material Plastic
Color Black
Features Flatted to 5/32\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548384-1505-D
Ultra Librarian 3D Model Ultra Librarian 1505-D CAD Model

Description

N

You May Also Be Interested in

Davies Molding, LLC
KNOB SMOOTH SKIRT 0.253\
Need more? Email Us
J.W. Winco
KNURLED FIVE-LOBED KNOB, PLASTIC
Lowest to $0.2021
Essentra Components
CLAMPING FLUTED KNOB 1.750 IN DI / Fluted Knob 5/16"-18 Shaft with No Indicator Polypropylene Black
Need more? Email Us
Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us
Kilo International
KNOB KNURLED 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.253\
Need more? Email Us
Davies Molding, LLC
KNOB 0.250" PHENOLIC
Lowest to $10.0855
TE Connectivity
KNOB KNURLED W/SKRT 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.250\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess