EN
  • EN
  • DE

1505-C

Part No 1505-C
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SMOOTH 0.250\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical
Type Smooth
Shaft Size 0.250" (6.35mm)
Diameter 1.390" (35.31mm)
Height 0.850" (21.50mm)
Indicator Line on Top and Side
Material Plastic
Color Black
Features 8-32 Set Screw, Soft Touch
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548383-1505-C
Ultra Librarian 3D Model Ultra Librarian 1505-C CAD Model

Description

N

You May Also Be Interested in

Davies Molding, LLC
KNOB 0.250" PHENOLIC
Lowest to $10.0855
J.W. Winco
KNURLED FIVE-LOBED KNOB, PLASTIC
Lowest to $0.2021
Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us
Essentra Components
CLAMPING FLUTED KNOB 1.750 IN DI / Fluted Knob 5/16"-18 Shaft with No Indicator Polypropylene Black
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.253\
Need more? Email Us
Apem Inc.
CONTROL KNOB / Switch Access Round Knob Rotary Switch Automotive
Need more? Email Us
Elesa USA Corporation
B.193-B, KNURLED KNOBS, BRASS BO
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess