EN
  • EN
  • DE

1231-K

Part No 1231-K
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SERR W/SKIRT 0.250\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical with Skirt
Type Serrated
Shaft Size 0.250" (6.35mm)
Diameter 0.660" (16.76mm), 0.790" (20.07mm) Skirt
Height 0.700" (17.78mm)
Indicator Line on Side
Material Plastic
Color Black
Features Flatted to 5/32\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548378-1231-K
Ultra Librarian 3D Model Ultra Librarian 1231-K CAD Model

Description

N

You May Also Be Interested in

Ohmite
KNOB FLUTED 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB SERRATED 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
Ohmite
KNOB FLUTED W/SKIRT 0.250\
Need more? Email Us
Ohmite
KNOB SMOOTH 0.250" ALUMINUM
Need more? Email Us
Ohmite
KNOB SMOOTH W/SKIRT 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us
Essentra Components
CLAMPING FLUTED KNOB 1.750 IN DI / Fluted Knob 5/16"-18 Shaft with No Indicator Polypropylene Black
Need more? Email Us
Grayhill Inc.
KNOB 0.250\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess