EN
  • EN
  • DE

LTC2850HMS8#TRPBF

Part No LTC2850HMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8MSOP / 1/1 Transceiver Half RS422, RS485 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC2850
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356945-LTC2850HMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2850HMS8#TRPBF CAD Model

Description

Product Overview: LTC2850HMS8#TRPBF

The LTC2850HMS8#TRPBF is a high-performance transceiver from Analog Devices Inc., designed to facilitate communication in industrial, automotive, and networking applications. This robust component is part of the LTC2850 series, which is known for its reliability and efficiency in handling RS485/RS422 protocols.

Key Features

  • Interface Type: The device supports RS485 and RS422 standards, ensuring compatibility with a wide range of communication systems.
  • Supply Voltage: It operates over a supply voltage range of 3V to 5.5V, allowing for flexibility in various power environments.
  • High-Speed Operation: With data rates up to 20Mbps, the LTC2850HMS8#TRPBF can handle high-speed data transmission with ease.
  • Enhanced ESD Protection: The transceiver is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against static damage.
  • Temperature Range: It is designed to operate in extreme conditions, with an industrial temperature range from -40°C to +85°C.
  • Package: The component comes in an MSOP-8 package, which is ideal for space-constrained applications.
  • RoHS Compliant: The LTC2850HMS8#TRPBF adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The transceiver's robust design and high-speed capabilities make it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Networks
  • Networking Equipment
  • Data Acquisition Systems
  • Security Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2850HMS8#TRPBF is no exception. Each device is meticulously tested to ensure optimal performance and reliability. The transceiver's advanced features, such as integrated receiver fail-safe and thermal shutdown, guarantee stable operation even in the most demanding environments.

In summary, the LTC2850HMS8#TRPBF from Analog Devices Inc. is a versatile and dependable choice for any application requiring high-speed RS485/RS422 communication. Its combination of speed, robustness, and reliability makes it a valuable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess