EN
  • EN
  • DE
  • IT

DM9051NP

Part No DM9051NP
Manufacturer Davicom
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130992-DM9051NP
Categories Custom Parts
Manufacturer Davicom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM9051NP CAD Model

Description

The DM9051NP is a highly integrated and cost-effective single-chip Fast Ethernet controller from Davicom. It's designed to provide a simple and efficient Ethernet connectivity solution for embedded systems, IoT devices, and various industrial applications. This controller supports both 10Base-T and 100Base-TX Ethernet standards, ensuring compatibility with existing network infrastructures.

Applications:

  • Embedded Systems Networking
  • IoT Devices Connectivity
  • Industrial Automation Equipment
  • Network Printers
  • Set-Top Boxes
  • Gaming Consoles

Features:

  • Integrated 10/100Mbps Ethernet MAC/PHY: Reduces external component count and simplifies design.
  • Supports IEEE 802.3/802.3u Standards: Ensures compatibility with standard Ethernet networks.
  • Auto-Negotiation: Automatically detects and configures the network speed (10Mbps or 100Mbps).
  • Supports Half/Full Duplex Operation: Allows for flexible network communication.
  • MII/RMII Interface: Provides flexible interface options for connecting to external microcontrollers.
  • Supports Wake-on-LAN (WOL): Enables remote wake-up of the device over the network.
  • Built-in EEPROM Interface: Allows for storing configuration data.

Benefits:

  • Cost-Effective Solution: Integrated design reduces the overall system cost.
  • Simplified Design: Fewer external components simplify the design process.
  • Easy Integration: Flexible interface options make it easy to integrate into various embedded systems.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered devices.
  • Reliable Network Connectivity: Ensures reliable and stable network communication.

Additional Details:

The DM9051NP integrates both the Ethernet Media Access Controller (MAC) and the Physical Layer (PHY) into a single chip. It supports auto-negotiation, allowing it to automatically detect and configure the network speed. The controller also features a Media Independent Interface (MII) or Reduced Media Independent Interface (RMII) for connecting to an external microcontroller. The built-in EEPROM interface allows for storing configuration data, such as MAC address. The DM9051NP also supports Wake-on-LAN (WOL) functionality, enabling the device to be remotely awakened over the network. This is particularly useful in applications where the device needs to be remotely managed.

You May Also Be Interested in

Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Murata Electronics North America
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
AVX Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6080 $52.1600
47+ $2.1399 $100.5753
73+ $2.0730 $151.3290
100+ $2.0061 $200.6100
129+ $1.9393 $250.1697
173+ $1.7387 $300.7951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess