EN
  • EN
  • DE

DM9000BIEP

Part No DM9000BIEP
Manufacturer Davicom
Catalog END - OF - LIFE
Description Industrial-grade Ethernet Controller with General Processor Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Davicom
Win Source Part Number 1168019-DM9000BIEP
Manufacturer Homepage www.davicom.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM9000BIEP CAD Model

Description

The Davicom DM9000BIEP is a fully integrated, single-chip Fast Ethernet MAC controller with a built-in 10/100Base-TX transceiver. It's designed for embedded systems requiring network connectivity, offering a compact and cost-effective solution. Its primary function is to provide a network interface for devices that need to communicate over an Ethernet network.

Applications:

  • Embedded Systems: Commonly used in devices like IP cameras, network printers, and industrial control systems to provide Ethernet connectivity.
  • Network Appliances: Found in devices such as network attached storage (NAS) devices and routers to manage network traffic.
  • Set-Top Boxes: Enables internet connectivity for streaming services and interactive features.
  • Industrial Automation: Facilitates communication between different components in automated systems, like programmable logic controllers (PLCs) and sensors.
  • Point-of-Sale (POS) Systems: Provides network connectivity for transaction processing and inventory management.

Features:

  • Integrated 10/100Base-TX Transceiver: Reduces the need for external components, simplifying the design and lowering costs.
  • IEEE 802.3u Compliant: Ensures compatibility with standard Ethernet networks.
  • Supports Auto-Negotiation: Automatically detects the network speed (10Mbps or 100Mbps) and duplex mode (half or full) of the connected device.
  • Supports Wake-on-LAN (WOL): Allows the device to be powered on remotely over the network.
  • SRAM-Like Interface: Simplifies integration with microcontrollers and processors.

Benefits:

  • Cost-Effective Solution: Integrated transceiver and single-chip design reduce component count and overall system cost.
  • Simplified Design: Fewer external components simplify the PCB design and reduce development time.
  • Easy Integration: SRAM-like interface simplifies the connection to microcontrollers and processors.
  • Enhanced Network Performance: Supports auto-negotiation for optimal network speed and duplex mode.
  • Remote Management: Wake-on-LAN feature enables remote power management, reducing energy consumption.

Specifications:

  • Interface: SRAM-like interface
  • Network Standards: IEEE 802.3u (10/100Base-TX)
  • Data Transfer Rate: 10Mbps/100Mbps
  • Operating Voltage: Typically 3.3V or 5V (refer to datasheet)
  • Operating Temperature Range: Typically 0°C to 70°C (commercial grade) or -40°C to 85°C (industrial grade) - refer to datasheet for specifics.

Important Note: Due to its end-of-life status, sourcing the DM9000BIEP may be challenging. Before committing to this chip, confirm availability and consider potential alternative solutions. Always refer to the manufacturer's datasheet for precise electrical characteristics, pinout information, and application guidelines.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess