EN
  • EN
  • DE

DM9000A

Part No DM9000A
Manufacturer Davicom
Catalog Miscellaneous
Description Ethernet Controller with General Processor Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Davicom
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821795-DM9000A
Ultra Librarian 3D Model Ultra Librarian DM9000A CAD Model

Description

The DM9000A is a fully integrated, low-power, single-chip Fast Ethernet MAC controller with a general processor interface, a media-independent interface (MII), and a 10/100 Mbps Ethernet transceiver. It is designed to simplify Ethernet connectivity in embedded systems.

Applications:

  • Embedded systems requiring Ethernet connectivity
  • Networked printers
  • IP Phones
  • Set-top boxes
  • Networked security cameras
  • Industrial control systems

Features:

  • Integrated 10/100 Mbps Ethernet transceiver
  • Supports IEEE 802.3/802.3u standards
  • MII interface for external PHY support
  • General processor interface for easy integration with various microcontrollers
  • Supports full-duplex and half-duplex operation
  • Automatic polarity correction
  • Supports wake-on-LAN (WOL) functionality
  • Low power consumption

Benefits:

  • Simplified Ethernet integration: Reduces design complexity and time-to-market.
  • Cost-effective solution: Integrates key Ethernet functions into a single chip.
  • Reduced power consumption: Suitable for battery-powered applications.
  • Improved network performance: Supports high-speed data transfer.
  • Enhanced system reliability: Robust design ensures stable network operation.
  • Wide compatibility: Works with various microcontrollers and operating systems.

Additional Details:

The DM9000A includes an integrated 16KB SRAM for packet buffering, minimizing the need for external memory. It supports various processor interfaces, including an 8-bit and 16-bit interface, providing flexibility in system design. The device also features comprehensive diagnostic capabilities, including loopback and link status monitoring.

The chip is typically packaged in a LQFP (Low-profile Quad Flat Package) for easy surface mounting. It operates at 3.3V and consumes minimal power, making it an ideal choice for power-sensitive embedded applications. It is essential to consult the Davicom datasheet for complete electrical characteristics, timing diagrams, and application notes to ensure proper integration.

The DM9000A supports TCP/IP checksum offload, which reduces the processing load on the host processor. It provides a complete and efficient solution for adding Ethernet connectivity to a wide range of embedded devices.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5550 $53.3250
31+ $3.3300 $103.2300
47+ $3.2175 $151.2225
67+ $2.9925 $200.4975
87+ $2.8800 $250.5600
109+ $2.7675 $301.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess