EN
  • EN
  • DE

DS1685E-5/TR

Part No DS1685E-5/TR
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 3V/5V Real-Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1168902-DS1685E-5/TR
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1685E-5/TR CAD Model

Description

The DS1685E-5/TR is a Real-Time Clock (RTC) from Dallas Semiconductor (now Maxim Integrated). It's a low-power clock/calendar with a programmable time-of-day alarm, interrupt output, and crystal oscillator. The /TR suffix typically indicates that the device is provided in tape and reel packaging for automated assembly.

Applications:

  • Data Loggers
  • Embedded Systems requiring accurate timekeeping
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Networking Equipment

Features:

  • Real-Time Clock/Calendar: Tracks time in seconds, minutes, hours, day, date, month, and year with leap year compensation.
  • Programmable Time-of-Day Alarm: Allows for generating interrupts at specific times.
  • Interrupt Output: Provides a signal to the host system when an alarm or other event occurs.
  • Crystal Oscillator: Uses a standard 32.768 kHz crystal for accurate timekeeping.
  • Low Power Consumption: Suitable for battery-backed applications.
  • Automatic Power-Fail Detect and Switch Circuitry: Allows for seamless switching to battery backup in case of power loss.
  • Serial Interface: Typically uses an SPI or similar serial interface for communication with the host microcontroller.

Benefits:

  • Accurate Timekeeping: Provides reliable and precise time information for various applications.
  • Low Power Operation: Extends battery life in portable and battery-backed systems.
  • Alarm Functionality: Enables event scheduling and triggering based on time-of-day.
  • Automatic Backup: Ensures continuous timekeeping even during power outages.
  • Easy Integration: Simple serial interface allows for easy integration with microcontrollers and other systems.

Additional Details:

The DS1685E-5/TR is designed for low-power operation, making it ideal for applications where battery life is critical. It automatically switches to a backup battery when the main power supply fails, ensuring continuous timekeeping. The device communicates with the host system via a serial interface, typically SPI or similar. Its operating temperature range is usually specified as industrial temperature range. The /TR suffix indicates tape and reel packaging, suitable for automated assembly processes.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess