EN
  • EN
  • DE

DS1556+070

Part No DS1556+070
Manufacturer Dallas Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1204547-DS1556+070
Categories Custom Parts
Manufacturer Dallas Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1556+070 CAD Model

Description

The DS1556+070 is a real-time clock (RTC) module manufactured by Dallas Semiconductor (now Maxim Integrated). It provides a time-of-day clock, calendar, and alarm functions. It integrates a crystal, battery, and RTC circuitry in a single package.

Applications:

  • Data logging systems
  • Industrial control equipment
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Embedded systems requiring accurate timekeeping

Features:

  • Real-time clock: Tracks time in seconds, minutes, hours, day, date, month, and year.
  • Integrated crystal: Ensures accurate timekeeping.
  • Battery backup: Maintains time during power outages.
  • Alarm function: Programmable alarm with interrupt output.
  • Non-volatile memory: Stores time and alarm settings even when power is removed.

Benefits:

  • Accurate timekeeping: Provides reliable time data for critical applications.
  • Low power consumption: Extends battery life in portable devices.
  • Easy integration: Single-package solution simplifies design.
  • Data retention: Ensures that time and alarm settings are preserved during power loss.
  • Reduced system cost: Integrated crystal and battery eliminate the need for external components.

Additional Details:

The DS1556+070 typically communicates with a host microcontroller via a serial interface, such as I2C or SPI. The operating voltage range is typically 3V to 5V. The integrated battery provides power for several years of operation without external power. The device also includes features like automatic leap year compensation. The datasheet specifies the accuracy of the clock and the expected battery life under various operating conditions. It's crucial to consult the datasheet for timing diagrams and interface details for proper implementation.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
AVX Corporation
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
TE Connectivity
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess