EN
  • EN
  • DE

DMC60C31EA

Part No DMC60C31EA
Manufacturer Daewoo Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203155-DMC60C31EA
Categories Custom Parts
Manufacturer Daewoo Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMC60C31EA CAD Model

Description

The DMC60C31EA is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Daewoo Semiconductor. It's designed for switching and amplification applications in electronic circuits. MOSFETs are widely used due to their high input impedance, fast switching speeds, and efficient power handling.

Applications

  • Power management circuits
  • DC-DC converters
  • Motor control
  • Load switching
  • Backlighting drivers

Features

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge (Qg)
  • High avalanche energy
  • Logic level gate drive
  • Surface mount package

Benefits

  • Reduces power loss in switching applications
  • Enables efficient high-frequency operation
  • Minimizes gate drive power requirements
  • Provides robust performance under transient conditions
  • Allows for direct drive from logic circuits
  • Facilitates automated assembly processes

Specifications

Due to limited information available on this specific Daewoo Semiconductor MOSFET, the following are typical specifications for similar MOSFETs:

  • Drain-Source Voltage (VDS): e.g., 60V
  • Gate-Source Voltage (VGS): e.g., ±20V
  • Drain Current (ID): e.g., 5A (continuous)
  • On-Resistance (RDS(on)): e.g., 0.1 Ohm
  • Gate Charge (Qg): e.g., 10 nC
  • Operating Temperature Range: e.g., -55°C to +150°C
  • Package: e.g., SOT-23 or similar surface mount package

For accurate specifications, including drain current, on-resistance, gate charge, and package dimensions, it's essential to consult the official Daewoo Semiconductor datasheet for the DMC60C31EA. This datasheet will provide the definitive information required for proper circuit design.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
C&K Components
Need more? Email Us
TDK Corporation
Lowest to $0.1360
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess