EN
  • EN
  • DE

MTN2N65FP

Part No MTN2N65FP
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Description N-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832165-MTN2N65FP
Ultra Librarian 3D Model Ultra Librarian MTN2N65FP CAD Model

Description

The MTN2N65FP is a high-voltage N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Cystech Electronics Corp. It is designed for power switching applications, offering high efficiency and reliability. This MOSFET is suitable for applications where high voltage and fast switching speeds are required.

Applications

  • Power Supplies: Used in switching power supplies for computers, servers, and consumer electronics.
  • Motor Control: Employed in motor control circuits for industrial equipment, appliances, and automotive applications.
  • Lighting Systems: Found in electronic ballasts and LED lighting systems for efficient power conversion.
  • Inverters: Used in DC-AC inverters for solar power systems, UPS (Uninterruptible Power Supplies), and portable power devices.
  • Power Amplifiers: Can be used in audio and radio frequency power amplifiers.

Features

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • High Voltage: Specifically designed for high voltage applications (650V).
  • Low On-Resistance (RDS(on)): Offers low RDS(on) to minimize power losses and improve efficiency.
  • Fast Switching Speed: Provides fast switching performance for efficient power conversion.
  • Through-Hole Package (TO-220FP): Comes in a TO-220FP (Full Plastic) package for easy mounting and heat dissipation.
  • Avalanche Rated: Capable of withstanding avalanche conditions for enhanced reliability.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, improving overall system efficiency.
  • Reliable Performance: Avalanche rating and robust design ensure reliable operation in demanding applications.
  • Easy to Use: The TO-220FP package facilitates easy mounting and heat sinking.
  • Versatile Application: Suitable for a wide range of power switching applications.
  • Improved Thermal Performance: The TO-220FP package enhances thermal management, allowing for higher power dissipation.

Additional Details

The MTN2N65FP operates over a wide temperature range and features a gate threshold voltage that ensures compatibility with standard drive circuits. Its rugged design allows it to withstand harsh operating conditions. The device meets industry standards for environmental compliance. The device specifications include a maximum drain current rating and gate-source voltage rating, which must be observed for safe operation. It is also designed with internal protection diodes to enhance its robustness.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess