EN
  • EN
  • DE

WS57C49C-25TI

Part No WS57C49C-25TI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019371-WS57C49C-25TI
Categories OEM Parts(T-Z)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS57C49C-25TI CAD Model

Description

The WS57C49C-25TI is a high-speed 4,096 x 8 CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor. It features fast access times and low power consumption, making it suitable for various memory applications.

Applications:

  • Cache memory: Used in high-speed cache memory systems for CPUs and other processors.
  • Buffer memory: Provides temporary storage for data in various systems.
  • Image processing: Stores image data in real-time image processing applications.
  • Data acquisition systems: Used to store data acquired from sensors and other instruments.
  • Embedded systems: Provides memory for embedded microcontrollers and processors.

Features:

  • 4,096 x 8 bit organization: Provides a total storage capacity of 32,768 bits (32KB).
  • High-speed access time: 25 ns access time for fast data retrieval.
  • Low power consumption: Reduces energy requirements and heat dissipation.
  • CMOS technology: Offers high performance and low power consumption.
  • TTL compatible inputs and outputs: Allows for easy interfacing with TTL logic circuits.
  • Three-state outputs: Enables multiple devices to share the same bus.
  • 28-Pin DIP package: Standard package for easy prototyping and integration.

Benefits:

  • High performance: Enables fast data access for demanding applications.
  • Low power consumption: Reduces energy costs and improves system efficiency.
  • Easy to use: TTL compatible inputs and outputs simplify interfacing with other circuits.
  • Versatile: Suitable for a wide range of memory applications.
  • Reliable: Cypress Semiconductor is a reputable manufacturer known for high-quality products.

The WS57C49C-25TI is commonly used in applications that require fast access to data. Its 25 ns access time makes it suitable for cache memory systems, image processing, and data acquisition systems. Its low power consumption is beneficial in portable and battery-powered devices. The device's TTL compatible inputs and outputs simplify interfacing with other logic circuits, making it a popular choice for embedded systems and other applications where high performance and low power consumption are important. The specific operating voltage is typically 5V.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess