EN
  • EN
  • DE

W48S68-01H

Part No W48S68-01H
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104417-W48S68-01H
Categories OEM Parts(T-Z)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W48S68-01H CAD Model

Description

The W48S68-01H is a high-performance Static Random Access Memory (SRAM) chip manufactured by Cypress Semiconductor Corp. It is designed for applications demanding fast access times and low power consumption. This SRAM offers a cost-effective solution for memory requirements in embedded systems, networking equipment, and various other electronic devices.

Applications

  • Embedded Systems: Used in microcontrollers and microprocessors for fast data storage and retrieval.
  • Networking Equipment: Employed in routers, switches, and other networking devices for buffering and caching data.
  • Industrial Control Systems: Integrated into PLCs and other control systems for real-time data processing.
  • Medical Devices: Used in diagnostic equipment and patient monitoring systems for storing critical data.
  • Automotive Applications: Utilized in automotive control units for rapid data access and storage.

Features

  • High-Speed Access: Offers fast read and write access times, enabling quick data processing.
  • Low Power Consumption: Designed for minimal power usage, making it suitable for battery-powered devices.
  • Wide Voltage Range: Operates within a broad voltage range, providing flexibility in system design.
  • Data Retention: Ensures reliable data retention, safeguarding critical information.
  • Compact Package: Available in small form-factor packages, conserving board space.

Benefits

  • Improved System Performance: Fast access times enhance overall system performance, reducing latency.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified System Design: Wide voltage range simplifies integration into various systems.
  • Reduced Board Size: Compact package minimizes the footprint on the printed circuit board.

Additional Details

The W48S68-01H SRAM typically features a parallel interface for easy integration with microcontrollers and processors. It supports standard SRAM protocols, ensuring compatibility with existing systems. The chip is fabricated using advanced CMOS technology, guaranteeing high performance and low power consumption. Specific technical specifications, such as access time, supply voltage range, and operating temperature range, can be found in the official Cypress Semiconductor datasheet.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess