EN
  • EN
  • DE

PCF80C51BH-3P/J363

Part No PCF80C51BH-3P/J363
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084331-PCF80C51BH-3P/J363
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF80C51BH-3P/J363 CAD Model

Description

Product Overview: NXP PCF80C51BH-3P/J363 Microcontroller

The NXP PCF80C51BH-3P/J363 is a high-performance microcontroller that is part of the renowned 80C51 family, known for its robust architecture and ease of use. This particular model is designed to deliver efficient control for a broad range of applications, from industrial control systems to consumer electronics. With its advanced features and compatibility with the MCS-51 instruction set, this microcontroller is an ideal choice for designers looking for a reliable and cost-effective solution.

Key Features

  • CPU Core: The device is built around an 8-bit 80C51 microcontroller core, which offers a versatile instruction set and is optimized for low-power consumption and high-speed processing.
  • Operating Frequency: It operates at a maximum frequency of 3 MHz, providing a balance between power efficiency and processing capability.
  • ROM/EPROM: The PCF80C51BH-3P/J363 comes with a UV-erasable EPROM of 4KB, allowing for easy programming and reprogramming of the device.
  • RAM: Equipped with 128 x 8 bits of internal RAM, it can handle complex tasks and temporary data storage with ease.
  • I/O Ports: It features four 8-bit I/O ports, providing a total of 32 I/O lines that can be configured to interface with a wide array of peripherals and other devices.
  • Timer/Counters: Two 16-bit timer/counters are included for precise event timing and interval timing, which are crucial for real-time applications.
  • Serial Communication: The microcontroller supports full-duplex serial communication, enabling easy data transfer and connectivity with other components in a system.
  • Interrupt System: With a robust interrupt system, the PCF80C51BH-3P/J363 can quickly respond to external and internal events, enhancing the responsiveness of applications.

Applications

The versatility of the NXP PCF80C51BH-3P/J363 makes it suitable for a wide range of applications. It is commonly used in:

  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Office machines

Quality and Reliability

NXP is known for its commitment to quality, and the PCF80C51BH-3P/J363 is no exception. With its robust design and tested reliability, this microcontroller is built to meet the demands of both commercial and industrial applications. Whether you're developing a simple home appliance or a complex industrial system, the NXP PCF80C51BH-3P/J363 offers the performance and features you need to bring your product to market.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess