EN
  • EN
  • DE

SM5002LCS-ET

Part No SM5002LCS-ET
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SO8
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 716273-SM5002LCS-ET
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM5002LCS-ET CAD Model

Description

The SM5002LCS-ET is a capacitive touch sensor IC manufactured by Cypress Semiconductor Corp. It's designed for implementing touch-based user interfaces in a variety of applications. This IC provides a robust and reliable solution for detecting touch inputs and converting them into digital signals.

Applications:

  • Consumer electronics: Used in touch-sensitive buttons and sliders in devices like remote controls, appliances, and gaming devices.
  • Industrial control panels: Enables touch-based operation of machinery and equipment in industrial environments.
  • Automotive interfaces: Integrated into car infotainment systems and climate control panels for touch input.
  • Medical devices: Used in touch-screen interfaces for medical equipment and instruments.
  • Wearable technology: Implements touch functionality in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Capacitive touch sensing: Detects touch inputs based on changes in capacitance.
  • Multiple touch channels: Supports multiple touch sensors, enabling multi-touch functionality.
  • Low power consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Integrated noise filtering: Provides robust performance in noisy environments.
  • Digital output interface: Communicates touch data via a digital interface (e.g., I2C, SPI).
  • Configurable sensitivity: Allows adjustment of touch sensitivity to optimize performance.

Benefits:

  • Reliable touch detection: Ensures accurate and consistent touch input.
  • Improved user experience: Enables intuitive and responsive touch-based interfaces.
  • Reduced power consumption: Minimizes energy usage, extending battery life in portable applications.
  • Robust performance: Operates reliably in challenging environments.
  • Simplified integration: Easy to integrate into existing systems with a digital interface.

Additional Details:

The SM5002LCS-ET features advanced noise filtering techniques to minimize the impact of electromagnetic interference and other sources of noise. It also has configurable parameters such as sensitivity and hysteresis to fine-tune the touch response. The device typically operates from a supply voltage of 3.3V and supports various digital communication protocols for seamless integration with microcontrollers and other system components. Furthermore, the device incorporates self-calibration capabilities to compensate for variations in environmental conditions and manufacturing tolerances, ensuring long-term stability and reliability.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess