EN
  • EN
  • DE

SK-FM4-216-ETHERNET

Part No SK-FM4-216-ETHERNET
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Cypress Semiconductor Corp
Series FM4
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part S6E2CC
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1284119-SK-FM4-216-ETHERNET
Ultra Librarian 3D Model Ultra Librarian SK-FM4-216-ETHERNET CAD Model

Description

The Cypress Semiconductor Corp's evaluation platform with Win Source Part Number 1284119-SK-FM4-216-ETHERNET is an ideal development board for embedded MCU and DSP applications.

  • Core Processor: ARM Cortex-M4
  • Utilized IC/part: S6E2CC
  • Board Type: fixed
  • Package: box
  • MSL Level: 1
  • REACH Status: unaffected

You May Also Be Interested in

NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess