EN
  • EN
  • DE

SK-FM3-48PMC-MB9BF524K

Part No SK-FM3-48PMC-MB9BF524K
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Cypress Semiconductor Corp
Series FM3
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part MB9B120K, MB9B320K, MB9B520K
Mounting Type Fixed
Contents Board(s), Cable(s)
Other Names 1534-1062
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284120-SK-FM3-48PMC-MB9BF524K
Ultra Librarian 3D Model Ultra Librarian SK-FM3-48PMC-MB9BF524K CAD Model

Description

The Cypress Semiconductor Corp evaluation board is a development kit for the FM3 series of MCU 32-bit electronic components.

  • Designed As: evaluation platform
  • Contents: board(s) and cable(s) included
  • Utilized IC/part: MB9B120K, MB9B320K, MB9B520K
  • Mounting Type: fixed
  • Operating System and Platform: not specified
  • ECCN: 3A991A2
  • MSL Level: 1 (unlimited)
  • REACH: unaffected
  • HTSUS: 8473.30.1180
  • Product Status: obsolete

You May Also Be Interested in

Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess