EN
  • EN
  • DE

S29JL032H70TFI420H

Part No S29JL032H70TFI420H
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029386-S29JL032H70TFI420H
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29JL032H70TFI420H CAD Model

Description

The Cypress S29JL032H70TFI420H is a 32-Megabit (4 M x 8 or 2 M x 16) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device. It is designed for high-performance, low-power applications and offers excellent endurance and data retention. This device is ideal for embedded systems requiring reliable and fast memory solutions.

Applications:

  • Embedded Systems: Used as boot memory in various embedded systems.
  • Industrial Control Systems: Employed in industrial automation and control equipment.
  • Automotive Systems: Integrated into automotive electronics for reliable data storage.
  • Networking Equipment: Utilized in routers, switches, and other networking devices.
  • Consumer Electronics: Found in digital cameras, MP3 players, and other consumer devices.

Features:

  • 32-Megabit Flash Memory: Provides ample storage capacity for code and data.
  • Simultaneous Read/Write Operations: Allows concurrent read and write operations for enhanced system performance.
  • 3.0 Volt-Only Operation: Operates on a single 3.0V power supply, simplifying system design.
  • High Performance: Offers fast read and write speeds for efficient data processing.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Endurance: Provides high endurance, ensuring reliable data storage over extended periods.

Benefits:

  • Enhanced System Performance: Simultaneous read/write operations improve overall system performance.
  • Simplified System Design: 3.0V-only operation simplifies power supply requirements.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Data Storage: High endurance ensures reliable data storage over time.
  • Efficient Memory Management: Sector erase functionality enables efficient memory management.

Additional Details:

The S29JL032H70TFI420H features advanced memory management capabilities, including sector protection and password protection, to ensure data security. It is available in a variety of packaging options, including TSOP and BGA packages, to suit different application requirements. The device is supported by a comprehensive set of development tools and software libraries, facilitating rapid prototyping and product development. Its robust design and exceptional performance make it a reliable choice for demanding embedded applications. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It also incorporates advanced error correction techniques to ensure data integrity.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess