The S29GL128M10FAIR2 is a 128-Mbit (16 M x 8) or (8 M x 16) CMOS 3.0 Volt-only Flash memory device manufactured by Cypress Semiconductor. It is designed for embedded systems requiring reliable, high-density, non-volatile storage. The device offers fast read and write times, making it suitable for demanding applications.
Applications
- Embedded Systems
- Industrial Control Systems
- Networking Equipment
- Automotive Electronics
- Medical Devices
Features
- 128 Mbit (16 M x 8) or (8 M x 16) CMOS Flash Memory
- 3.0 Volt-only operation simplifies system design
- Fast access times for improved performance
- Uniform sector architecture facilitates memory management
- Write protection features prevent accidental data corruption
- Advanced Sector Protection (ASP) enhances data security
- Low power consumption for energy-efficient operation
- Common Flash Interface (CFI) compliant for easy integration
- Offered in various package options for design flexibility
Benefits
- Provides reliable non-volatile storage for critical data
- Enables faster system performance with quick access times
- Simplifies memory management using uniform sector architecture
- Safeguards against unintended data overwrites with write protection
- Enhances data security through advanced sector protection
- Reduces power consumption for extended battery life
- Facilitates easy integration into existing systems with CFI compliance
Additional Details
The S29GL128M10FAIR2 features a uniform sector architecture, which simplifies memory management and programming. The device incorporates write protection mechanisms to prevent accidental data modification. Advanced Sector Protection (ASP) features further enhance data security. It is compliant with the Common Flash Interface (CFI) standard, which ensures easy integration with various microcontrollers and development tools. Its low power consumption makes it suitable for battery-powered applications. The part number S29GL128M10FAIR2 identifies key specifications such as memory density, operating voltage, and package details, ensuring proper selection for the target application.