The S29GL064M90TAIR2 is a 64-Mbit Flash memory device manufactured by Cypress Semiconductor. This NOR flash memory is designed for embedded systems, offering reliable storage and fast access times. It operates on a 3.0V power supply and features a uniform sector architecture for efficient memory management. It is often used in applications that require non-volatile storage, such as code storage, data logging, and firmware storage.
Applications
- Embedded systems
- Industrial control systems
- Networking equipment
- Automotive electronics
- Consumer electronics
Features
- 64 Mbit Flash memory
- 3.0 Volt-only operation
- Fast access times
- Uniform sector architecture
- Write protection features
- Advanced Sector Protection (ASP)
- Low power consumption
- Common Flash Interface (CFI)
- Various package options
Benefits
- Reliable non-volatile storage
- High performance due to fast access times
- Efficient memory management
- Protection against accidental data corruption
- Data security through advanced sector protection
- Extended battery life due to low power consumption
- Easy integration into systems
Additional Details
The S29GL064M90TAIR2 features uniform sectors, which simplifies the erasing and programming process. The write protection features prevent accidental overwriting or erasing of data. The Advanced Sector Protection (ASP) further enhances data security by providing additional protection against unauthorized access. This device complies with the Common Flash Interface (CFI) standard, allowing for easy integration with different microcontrollers and development tools. The device's low power consumption makes it suitable for battery-powered applications. The '90' within the part number likely denotes a specific speed grade or timing characteristic, and 'TAIR2' identifies the package type and other manufacturing-specific details.