The S29GL032N90TFI010H is a 32-Mbit (4 Mbyte) flash memory device manufactured by Cypress Semiconductor Corp. It's designed for embedded systems requiring non-volatile storage of code and data. This device offers high performance, reliability, and low power consumption, making it suitable for a wide range of applications.
Applications:
- Embedded systems
- Industrial control
- Automotive electronics
- Networking equipment
- Consumer electronics
Features:
- 32-Mbit (4 Mbyte) density: Provides ample storage space for code and data.
- 90 ns access time: Fast read performance for quick data retrieval.
- Page mode operation: Enables efficient data transfer.
- Sector architecture: Allows for flexible memory partitioning and protection.
- Low power consumption: Minimizes power usage in battery-powered applications.
Benefits:
- High performance: Fast access times improve system responsiveness.
- Reliable storage: Non-volatile memory ensures data retention even when power is off.
- Flexible memory management: Sector architecture simplifies memory organization.
- Low power consumption: Extends battery life in portable devices.
Technical Specifications:
The S29GL032N90TFI010H operates at a supply voltage of 3.0V. It has a typical access time of 90 ns. The device supports both asynchronous and synchronous read modes. It is available in a TSOP package. Detailed electrical characteristics, timing diagrams, and programming algorithms are available in the device datasheet.