EN
  • EN
  • DE

S29AL016J70BFI010E

Part No S29AL016J70BFI010E
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description Tray Pkged / Ic 16M Cmos 3.0V Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975204-S29AL016J70BFI010E
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29AL016J70BFI010E CAD Model

Description

The S29AL016J70BFI010E is a 16 Mbit (2 MB) Parallel Flash memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It's designed for high-performance, low-power applications requiring non-volatile storage. Parallel Flash memory offers fast read access times and is commonly used for code storage and data logging in embedded systems.

Applications:

  • Embedded Systems: Used in embedded systems for storing firmware, boot code, and configuration data.
  • Industrial Control: Integrated into industrial control systems for storing program code and data logging.
  • Networking Equipment: Employed in networking equipment for storing boot code and configuration parameters.
  • Automotive Systems: Utilized in automotive systems for storing ECU firmware and data logging.
  • Consumer Electronics: Used in consumer electronics products such as digital cameras and MP3 players for storing firmware and user data.

Features:

  • 16 Mbit (2 MB) Density: Provides 16 Mbit (2 MB) of non-volatile storage capacity.
  • Parallel Interface: Supports a parallel interface for fast read and write access times.
  • 70 ns Access Time: Offers a fast access time of 70 ns for quick data retrieval.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Sector Erase Capability: Supports sector erase operations for flexible memory management.

Benefits:

  • Fast Read Access: Enables fast code execution and data retrieval, improving system performance.
  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • Flexible Memory Management: Supports sector erase operations for efficient memory allocation.
  • High Reliability: Offers reliable performance and long lifespan.

For detailed technical specifications, including voltage levels, operating temperature range, and pinout, refer to the official datasheet provided by Infineon Technologies (formerly Cypress Semiconductor Corp).

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess