EN
  • EN
  • DE

LT1819IS8#PBF

Part No LT1819IS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO / General Purpose Amplifier 2 Circuit 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2500V/µs
Gain Bandwidth Product 400 MHz
Current - Input Bias 2 µA
Voltage - Input Offset 200 µV
Current - Supply 9mA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LT1819IS8#PBF-ND,-2735-LT1819IS8#PBF,505-LT1819IS8#PBF
Standard Package 100
Win Source Part Number 1001488-LT1819IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1819IS8#PBF CAD Model

Description

The LT1819IS8#PBF is a high-speed, dual operational amplifier from Analog Devices Inc., a leader in high-performance analog technology. This op-amp is designed to cater to a wide range of applications requiring fast settling times, low distortion, and high output drive capability. It is particularly suited for driving high-performance ADCs, video and RF amplification, and high-speed signal processing.

Key Features

  • High Slew Rate: The LT1819IS8#PBF boasts a high slew rate of 1000 V/µs, enabling it to handle rapid changes in input signals without distortion, making it ideal for video and high-speed signal processing applications.
  • Wide Bandwidth: With a gain bandwidth product of 400MHz, this op-amp can work effectively in high-frequency applications, ensuring signal fidelity is maintained.
  • Low Distortion: The device exhibits low harmonic distortion characteristics, which is critical for audio and communication systems where signal integrity is paramount.
  • High Output Current: Capable of delivering a high output current, the LT1819IS8#PBF can drive heavy loads without compromising performance.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.5V to 12.6V, offering flexibility for different circuit designs and power requirements.
  • Output Disable Feature: The op-amp includes an output disable feature that allows the output stage to be independently disabled, providing a method for reducing power when the amplifier is not in use or for multiplexing applications.

Package and Quality

The LT1819IS8#PBF is packaged in an 8-lead SOIC, which is a compact and efficient package for surface-mount technology (SMT). This packaging makes it suitable for densely packed PCBs where space is at a premium. Additionally, the product is lead-free and RoHS compliant, reflecting Analog Devices Inc.'s commitment to environmental sustainability.

Applications

  • ADC/DAC Buffering
  • Video and RF Amplification
  • High-Speed Signal Processing
  • Telecommunications
  • Active Filtering
  • Test Equipment

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7680 $53.8400
12+ $8.8353 $106.0236
18+ $8.5592 $154.0656
25+ $8.2831 $207.0775
32+ $8.0070 $256.2240
42+ $7.1787 $301.5054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,244 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess