EN
  • EN
  • DE

S25FL128P0XMFI010

Part No S25FL128P0XMFI010
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089843-S25FL128P0XMFI010
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S25FL128P0XMFI010 CAD Model

Description

The S25FL128P0XMFI010 is a 128 Mbit (16 MB) Serial Flash Memory manufactured by Cypress Semiconductor Corp (now Infineon Technologies). As a non-volatile memory solution, Serial Flash offers a good balance of high density, low power consumption, and a straightforward serial interface, making it a popular choice for various embedded applications requiring persistent data storage.

Applications

  • Embedded Systems: Storage for firmware, boot code, configuration settings, and data logging within embedded systems.
  • Networking Devices: Used for storing network operating systems, configuration files, and application code in routers, switches, and other networking gear.
  • Consumer Electronics: Employed for storing firmware, multimedia content (audio, video), and user settings in devices like digital cameras, MP3 players, and smart TVs.
  • Automotive Systems: Used for storing boot code, calibration parameters, map data, and other critical information in automotive electronic control units (ECUs).
  • Industrial Automation Equipment: Storage for program code, configuration data, and data logging information in programmable logic controllers (PLCs) and other industrial automation systems.

Features

  • 128 Mbit (16 MB) Capacity: Provides significant storage space for larger firmware images and data sets.
  • Serial Peripheral Interface (SPI): A standard serial interface that simplifies communication with microcontrollers and other host devices.
  • Single Voltage Operation: Operates from a single voltage supply, simplifying power supply design.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Compact Package: Available in small surface-mount packages for space-constrained designs.

Benefits

  • Ample Storage: Allows for the storage of larger firmware images and data files.
  • Simplified Integration: Easy to interface with a wide range of microcontrollers and embedded processors.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory requirements.
  • Reliable Performance: Offers high endurance and data retention characteristics.

Additional Details

The S25FL128P0XMFI010 often supports standard SPI modes and advanced features such as Quad SPI (QSPI) or Dual SPI for faster data transfer. Refer to the manufacturer's datasheet for precise specifications, including operating voltage range, SPI clock frequency, read/write speeds, erase cycle endurance, and data retention ratings. Package options often include SOIC, WSON, and BGA. Adhering to proper handling and soldering procedures is essential for ensuring reliable component operation. Carefully review the datasheet for recommended operating conditions, programming algorithms, and other important considerations.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess