EN
  • EN
  • DE
  • IT

S19FL064AMF00030

Part No S19FL064AMF00030
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089688-S19FL064AMF00030
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S19FL064AMF00030 CAD Model

Description

The S19FL064AMF00030 is a NOR Flash memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). NOR Flash memory is a type of non-volatile storage technology widely used in embedded systems, mobile devices, and other applications where data retention and fast read access are critical. Cypress/Infineon is a well-known provider of high-performance memory solutions, and this particular part is likely designed for robust and reliable data storage.

Applications

  • Embedded Systems: Storing boot code, firmware, and configuration data in microcontrollers and embedded processors.
  • Mobile Devices: Storing code and data in mobile phones, tablets, and other portable devices.
  • Automotive Applications: Storing map data, software, and configuration settings in automotive electronics.
  • Industrial Control Systems: Storing program code and data in industrial automation equipment.
  • Networking Equipment: Storing boot code and configuration settings in routers, switches, and other networking devices.

Features

  • 64 Mbit Density: Provides 64 megabits (8 megabytes) of storage capacity.
  • NOR Flash Architecture: Enables fast random read access for code execution and data retrieval.
  • Page Programming: Allows for efficient programming of data in page-sized blocks.
  • Sector Erase: Enables selective erasure of data in sector-sized blocks.
  • Serial Peripheral Interface (SPI): Supports a standard SPI interface for communication with microcontrollers and processors.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables quick code execution and data retrieval.
  • High Endurance: Supports a large number of program/erase cycles.
  • Small Footprint: Enables compact designs and integration into space-constrained applications.
  • Low Power Consumption: Minimizes power drain in battery-powered devices.

For detailed specifications, including operating voltage, temperature range, read/write performance, and package dimensions, consult the official Cypress/Infineon datasheet for the S19FL064AMF00030. NOR Flash memory is an essential component for storing code and data in a wide range of electronic systems.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess