EN
  • EN
  • DE

PALC22V10D-7PC

Part No PALC22V10D-7PC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - PLDs (Programmable Logic Device)
Description Flash-erasable Reprogrammable CMOS PAL Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 343997-PALC22V10D-7PC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10D-7PC CAD Model

Description

The PALC22V10D-7PC is a high-speed Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. As a member of the PALC22V10 family, it's engineered for implementing custom logic functions with minimal propagation delay. The '7' in the part number signifies an ultra-fast propagation delay of 7 nanoseconds, making it ideal for time-critical applications.

Applications:

  • High-Speed Address Decoding: Used in memory systems to quickly decode address lines, ensuring fast memory access times.
  • Real-Time Peripheral Control: Manages the operation of peripherals, such as high-speed timers and communication interfaces, requiring immediate response.
  • Advanced State Machine Implementation: Implements complex state machines in applications demanding rapid state transitions and minimal latency.
  • Critical Path Logic: Optimizes performance in critical paths within digital systems, reducing overall system delay.
  • Data Acquisition Systems: Used in high-speed data acquisition systems where minimal processing delay is crucial.

Features:

  • Ultra-Fast Operation: Offers a propagation delay of 7ns, enabling extremely fast logic operations.
  • Programmable Array Logic: Allows users to program the device to implement custom logic functions.
  • 22 Inputs: Equipped with 22 input pins for receiving external signals and data.
  • 10 Outputs: Provides 10 output pins for generating output signals based on the programmed logic.
  • Variable Output Polarity: Each output can be individually configured as active-high or active-low.
  • TTL Compatibility: Compatible with standard TTL logic levels, simplifying interfacing with other digital circuits.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • EPROM Technology: Utilizes EPROM (Erasable Programmable Read-Only Memory) technology, allowing the device to be erased and reprogrammed.

Benefits:

  • Maximized System Performance: Ultra-fast operation minimizes latency and maximizes system throughput.
  • Flexibility: Enables designers to implement custom logic functions tailored to specific application requirements.
  • Reduced Component Count: Integrates multiple logic functions into a single device, reducing board space and component count.
  • Faster Prototyping: Enables rapid prototyping and design changes, reducing time-to-market for new products.
  • Cost-Effective: Provides a cost-effective solution compared to discrete logic components for implementing complex logic functions.

Technical Specifications: The PALC22V10D-7PC operates within a supply voltage range of 4.75V to 5.25V and typically has a power dissipation of approximately 90mA. It is commonly available in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The operating temperature range is generally from 0°C to +70°C.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess