EN
  • EN
  • DE

PALC16R4-25PC

Part No PALC16R4-25PC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - PLDs (Programmable Logic Device)
Description REPROGRAMMABLE CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 343985-PALC16R4-25PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALC16R4-25PC CAD Model

Description

The PALC16R4-25PC, manufactured by Cypress Semiconductor Corp, is a Programmable Array Logic (PAL) device. The '16R4' signifies a specific architecture with 16 inputs and 4 registered outputs ('R'), meaning these outputs are connected to flip-flops. The '-25' indicates a propagation delay of 25 nanoseconds. 'PC' likely designates the package type (e.g., plastic DIP) and potentially other characteristics.

Applications:

  • State Machine Implementation: Implementing sequential logic for control systems, counters, and timers.
  • Address Decoding: Selecting specific memory locations or peripherals in digital systems.
  • Shift Registers: Implementing serial-to-parallel or parallel-to-serial data conversion.
  • Counters: Creating binary or decade counters for various applications.
  • Peripheral Controllers: Interfacing microprocessors with external devices.

Features:

  • 16 Inputs: Accepts 16 input signals for implementing complex logic.
  • 4 Registered Outputs: Provides 4 outputs connected to flip-flops for sequential logic.
  • Programmable AND Array: Allows for customization of logic functions.
  • Fixed OR Array: Combines the AND array outputs.
  • Internal Flip-Flops: D-type flip-flops provide storage for sequential logic implementation.

Benefits:

  • Simplified Sequential Logic Design: Enables easier implementation of state machines and other sequential circuits.
  • Reduced Chip Count: Replaces multiple discrete logic gates and flip-flops, simplifying circuit design.
  • Design Flexibility: Allows for easy modification and adaptation of logic functions.
  • Improved Reliability: Reduces the number of interconnections, improving overall system reliability.
  • Faster Design Cycles: Simplifies the design process compared to discrete logic implementations.

Additional Details:

The PALC16R4-25PC is programmed using specialized hardware programmers to blow fuses within the AND array, establishing the desired logic connections. The 25ns propagation delay is an important performance parameter, especially for high-speed applications. The internal flip-flops require a clock signal for proper operation. Package information (PC) provides details about the physical mounting. Consult the Cypress Semiconductor datasheet for detailed timing diagrams and programming instructions.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2961 $59.3298
43+ $2.7045 $116.2935
67+ $2.6200 $175.5400
92+ $2.5355 $233.2660
118+ $2.4509 $289.2062
158+ $2.1974 $347.1892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess