EN
  • EN
  • DE

FGH40T65SPD

Part No FGH40T65SPD
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823295-FGH40T65SPD
Ultra Librarian 3D Model Ultra Librarian FGH40T65SPD CAD Model

Description

The FGH40T65SPD is a high-performance insulated gate bipolar transistor (IGBT) from ON Semiconductor (formerly Fairchild). This device is designed for high-speed switching applications, offering a combination of low conduction and switching losses. It is well-suited for use in various power electronics systems requiring efficient and reliable performance.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Welding Machines
  • Power Factor Correction (PFC) circuits
  • Induction Heating

Features

  • High Speed Switching: Optimized for high-frequency operation, reducing switching losses.
  • Low VCE(sat): Minimizes conduction losses, improving overall efficiency.
  • 650V Blocking Voltage: Provides a robust safety margin for high-voltage applications.
  • Short Circuit Withstand Capability: Enhances reliability and protects the device in fault conditions.
  • Positive Temperature Coefficient: Facilitates easy paralleling for higher current applications.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Lower switching and conduction losses translate to higher overall system efficiency.
  • Reduced Heat Sink Size: Lower power dissipation allows for smaller and less expensive heat sinks.
  • Enhanced Reliability: Robust design and short-circuit withstand capability improve system reliability.
  • Simplified Design: Positive temperature coefficient simplifies paralleling of devices.
  • Compliance with Standards: RoHS compliance ensures environmental responsibility.

Additional Details

The FGH40T65SPD features a collector-emitter saturation voltage (VCE(sat)) of typically 1.6V at the rated current. It has a gate charge (Qg) that contributes to its fast switching performance. The device is typically supplied in a TO-247 package, offering good thermal performance. This IGBT is designed for applications requiring fast switching speeds and high efficiency, making it an excellent choice for modern power electronics systems.

Its maximum junction temperature is 175°C, ensuring reliable operation under demanding conditions. The device's fast recovery diode also contributes to reduced switching losses.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 695 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess