EN
  • EN
  • DE

MB9BF516RPMC-G-JNE2

Part No MB9BF516RPMC-G-JNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description MCU 32-bit MB9B510R ARM Cortex M3 RISC 544KB Flash 3.3/5V 120-Pin LQFP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Frequency 144 MHz
Interface CAN, EBI/EMI, I2C, LIN, UART, USART, USB
Max Frequency 144 MHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 1 W
Max Supply Voltage 5.5 V
Memory Size 544 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of I/Os 103
Number of Pins 120
Number of Programmable I/O 103
Number of Timers/Counters 14
Oscillator Type Internal
Packaging Tape & Reel
Peripherals DMA, LVD, POR, PWM, WDT
Radiation Hardening No
RAM Size 64 kB
REACH SVHC No SVHC
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1076372-MB9BF516RPMC-G-JNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9BF516RPMC-G-JNE2 CAD Model

Description

The Cypress Semiconductor Corp MB9BF516RPMC-G-JNE2 is a microcontroller IC from the F²MC-16FX family.

  • Frequency: 144 MHz
  • Oscillator Type: internal oscillator type
  • Memory Type: FLASH
  • Memory Size: 544 kB
  • Peripherals: DMA, LVD, POR, PWM, WDT
  • Interfaces: CAN, EBI/EMI, I2C, LIN, UART, USART, USB
  • RAM Size: 64 kB
  • Pins: 120
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Case/Package: LQFP case/package
  • RoHS: RoHS compliant
  • Popularity: low popularity product
  • Market: currently facing a shortage in the market
  • Maximum Power Dissipation: 1 W
  • Maximum Supply Voltage: 5.5 V
  • Minimum Supply Voltage: 2.7 V
  • Core Architecture: ARM
  • I/Os: 103
  • Programmable I/Os: 103 programmable I/Os
  • Timers/Counters: 14 timers/counters

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess