EN
  • EN
  • DE

ADM1041AARQZ-REEL

Part No ADM1041AARQZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Power Supply, Servers
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 1014488-ADM1041AARQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1041AARQZ-REEL CAD Model

Description

Product Overview: ADM1041AARQZ-REEL

The ADM1041AARQZ-REEL is a sophisticated and integrated solution for power supply monitoring and sequencing, designed by the renowned semiconductor manufacturer Analog Devices Inc. This high-performance component is engineered to ensure the reliable operation of complex electronic systems by providing comprehensive monitoring and control functionalities. Its primary use is within the realms of power supply systems where precision and reliability are critical.

Key Features

  • Complete Secondary Side Housekeeping IC: The ADM1041AARQZ-REEL is designed to handle various tasks associated with power supply monitoring, including voltage, current, and temperature sensing, as well as fault detection and handling.
  • Programmable Voltage and Current Thresholds: Users can set specific thresholds for overvoltage, undervoltage, overcurrent, and undercurrent conditions, enabling customized protection for their systems.
  • Integrated Sequencing Control: This component can control the power-up and power-down sequencing of multiple power supplies, ensuring that the system components are activated and deactivated in the correct order.
  • High Accuracy: With its precise measurement capabilities, the ADM1041AARQZ-REEL ensures the stability and performance of the power supply by providing accurate readings of the monitored parameters.
  • SMBus Interface: The device features a System Management Bus (SMBus) interface, facilitating communication with other system components and allowing for easy integration into digital systems.

Applications

  • Server and Telecom Power Supplies
  • Redundant Power Systems
  • Distributed Power Systems
  • Industrial and Medical Power Supplies

Packaging and Availability

The ADM1041AARQZ-REEL is supplied in a compact QSOP-16 package, making it suitable for space-constrained applications. It comes in tape and reel packaging, which is ideal for automated assembly processes, enhancing manufacturing efficiency and reducing production time. Analog Devices Inc. ensures the availability of this product in large quantities to meet the demands of high-volume production.

With its robust feature set and reliable performance, the ADM1041AARQZ-REEL from Analog Devices Inc. is an excellent choice for designers and engineers looking to enhance the safety, efficiency, and longevity of their power supply systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess