EN
  • EN
  • DE

MB90F394SAPMT-GE1

Part No MB90F394SAPMT-GE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu Flash MICOM-0.35 LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1189509-MB90F394SAPMT-GE1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB90F394SAPMT-GE1 CAD Model

Description

The MB90F394SAPMT-GE1 is a 16-bit microcontroller from Cypress Semiconductor (now Infineon Technologies). It is part of the F²MC-16LX family and is designed for a wide range of embedded control applications, offering a balance of performance, memory, and peripherals. The "GE1" suffix typically denotes specific packaging, temperature range, or other manufacturing characteristics.

Applications

  • Automotive Systems
  • Industrial Control
  • Motor Control
  • Consumer Electronics
  • Appliance Control

Features

  • CPU Core: F²MC-16LX 16-bit CPU
  • Flash Memory: Typically up to 512KB
  • RAM: Typically up to 32KB
  • Operating Voltage: 3V to 5.5V
  • Operating Temperature: -40°C to +85°C (Industrial)
  • Timers/Counters: Multiple 16-bit timers/counters
  • Communication Interfaces: UART, SPI, I²C
  • A/D Converter: 10-bit or 12-bit ADC
  • Package: LQFP or QFP

Benefits

  • High Performance: The 16-bit CPU provides sufficient processing power for demanding control applications.
  • Integrated Memory: On-chip Flash and RAM eliminate the need for external memory in many applications.
  • Versatile Peripherals: A wide range of peripherals provides flexibility for interfacing with various sensors and actuators.
  • Robust Design: The industrial temperature range ensures reliable operation in harsh environments.
  • Low Power Consumption: Optimizes power efficiency for battery-powered applications.

Additional Details

The MB90F394SAPMT-GE1 microcontroller offers a flexible architecture and a rich set of peripherals, making it suitable for a variety of embedded control applications. The on-chip Flash memory allows for easy program updates and data storage. The integrated timers and counters can be used for PWM generation, event counting, and other timing-related tasks. The communication interfaces enable connectivity to other devices and systems. The A/D converter allows for analog signal acquisition. The specific package type (LQFP or QFP) and pin count may vary depending on the specific configuration. The GE1 suffix indicates particular product specifications regarding the environmental characteristics and production process. Development tools from Infineon support programing and debugging the device.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess