Microchip Technology SST25VF064C-80-4I-S3AE Flash Memory
The SST25VF064C-80-4I-S3AE is a high-performance, 64-Megabit Serial Quad I/O™ Flash Memory device from the reputable manufacturer Microchip Technology. It is designed to deliver a flexible and efficient storage solution for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and industrial equipment.
Key Features
- Memory Size: 64 Mbit (8 MB) of storage capacity ensures ample space for firmware storage, boot code, or data logging applications.
- Interface: Serial Peripheral Interface (SPI) with Multi-I/O Bus Serial Quad I/O™ (SQI) that provides high-speed data transfer rates.
- Performance: Fast read speeds of up to 80 MHz (typical) enable quick access to stored data, enhancing overall system performance.
- Enhanced Security: The device includes security features such as lockable 1 KByte OTP (One-Time Programmable) area for unique IDs or secure code storage.
- Operating Voltage: Wide range of operating voltages from 2.7V to 3.6V, compatible with various system voltage levels.
- Temperature Range: Industrial-grade temperature range from -40°C to +85°C, suitable for harsh environments.
- Package: Available in an 8-contact WSON (6mm x 5mm) package, providing a compact footprint for space-constrained applications.
- Endurance and Reliability: High endurance with 100,000 erase/write cycles and over 20 years of data retention, ensuring long-term reliability.
Applications
The SST25VF064C-80-4I-S3AE is versatile and can be used in various applications that require reliable non-volatile memory storage. Its high-speed capabilities make it ideal for program code shadowing to RAM, storing non-volatile data, and enabling quick and frequent updates of firmware. It is particularly well-suited for applications in the following sectors:
- Embedded Systems
- Telecommunications Equipment
- Networking Hardware
- Digital Cameras and Video Recorders
- Consumer Electronics
- Industrial Control Systems
With its robust design and advanced features, the SST25VF064C-80-4I-S3AE from Microchip Technology is a reliable choice for designers and engineers looking for a high-quality, high-capacity serial flash memory solution.