EN
  • EN
  • DE

5602-11-0000-500

Part No 5602-11-0000-500
Manufacturer 3M
Catalog Pluggable Cables
Description CABLE SATA F-F 500MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Cable Connectors SATA
Number of Positions 7
Connector Type Receptacle, Right Angle to Receptacle, Right Angle
Gender Female to Female
Fastening Type Push-Pull
Cable Type Flat
Usage External
Length 1.64' (500.00mm)
Color Blue
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506869-5602-11-0000-500
Ultra Librarian 3D Model Ultra Librarian 5602-11-0000-500 CAD Model

Description

N

You May Also Be Interested in

3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 800MM
Need more? Email Us
Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
3M
CABLE SATA F-F 200MM
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X1 F-M 500MM
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Molex, LLC
Rectangular Cable Assemblies 2 Circuit 100MM Picoblade
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
3M
CABLE SATA F-F 900MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess