EN
  • EN
  • DE

M29W128GL70ZA6F

Part No M29W128GL70ZA6F
Manufacturer Numonyx B.V
Catalog Memory
Description 128 Mbit (16 Mb x 8 or 8 Mb x 16, page, uniform block) 3 V supply Flash memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Numonyx B.V
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829092-M29W128GL70ZA6F
Ultra Librarian 3D Model Ultra Librarian M29W128GL70ZA6F CAD Model

Description

The M29W128GL70ZA6F is a 128 Mbit (16Mb x8 or 8Mb x16) multi-bank Flash memory, manufactured by Numonyx B.V. (now Micron Technology). It's designed for high-density storage and fast access, making it suitable for a wide range of embedded applications.

Applications:

  • Embedded Systems: Used for storing operating systems, application code, and data in embedded systems.
  • Networking Equipment: Suitable for storing firmware, configuration settings, and boot code in networking devices like routers and switches.
  • Industrial Control: Deployed in industrial controllers for storing program code, data logs, and configuration parameters.
  • Automotive Systems: Utilized in automotive electronics for storing ECU (Engine Control Unit) software, navigation data, and other critical information.
  • Consumer Electronics: Found in various consumer devices such as set-top boxes, digital TVs, and portable media players for storing application code and multimedia content.

Features:

  • High Density Storage: Provides 128 Mbit of storage capacity for large code and data storage needs.
  • Fast Read Access: Offers fast read access times, typically around 70ns, for quick data retrieval and code execution.
  • Multi-Bank Architecture: Features a multi-bank architecture, allowing for concurrent read and write operations to different memory regions.
  • Sector Erase: Supports sector erase, enabling selective erasure of individual memory sectors without affecting other data.
  • Program/Erase Controller: Includes an on-chip program/erase controller for simplified programming and erasing operations.
  • Common Flash Interface (CFI): Implements the Common Flash Interface (CFI) for device identification and parameter information.

Benefits:

  • Large Storage Capacity: Accommodates large amounts of code and data, enabling complex applications.
  • Fast Performance: Improves system performance with fast read access times.
  • Concurrent Operations: Enables concurrent read and write operations for efficient data management.
  • Simplified Programming: Simplifies programming and erasing operations with the on-chip controller.
  • Easy Integration: Facilitates easy integration with various microcontrollers and processors.

Additional Details:

The M29W128GL70ZA6F operates on a single 3V power supply. It's available in various package options, including TSOP and BGA. The device features a JEDEC standard pinout for easy replacement and upgrade. It offers high endurance, with a minimum of 100,000 program/erase cycles per sector, and long data retention, typically exceeding 20 years. Its multi-bank architecture enhances system performance by allowing simultaneous read and write operations.

You May Also Be Interested in

Microchip Technology
Lowest to $29.2500
Maxim Integrated
Lowest to $2.0374
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess