EN
  • EN
  • DE

MB90351ESPMC-GS-143E1

Part No MB90351ESPMC-GS-143E1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966138-MB90351ESPMC-GS-143E1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90351ESPMC-GS-143E1 CAD Model

Description

The MB90351ESPMC-GS-143E1 is a 16-bit microcontroller manufactured by Cypress Semiconductor. It's part of the F²MC-16LX family, known for their high performance, low power consumption, and extensive peripheral set. It is commonly used in automotive and industrial control applications.

Applications

  • Automotive body control systems
  • Industrial motor control
  • HVAC systems
  • Power window control
  • General-purpose embedded control

Features

  • 16-bit F²MC-16LX CPU core
  • Up to 256KB Flash memory
  • Up to 20KB SRAM
  • A/D converter
  • D/A converter
  • Timers/Counters
  • Serial communication interfaces (UART, SPI, I²C)
  • CAN interface

Benefits

  • High performance enables complex control algorithms
  • Low power consumption extends battery life in portable applications
  • Large memory capacity accommodates extensive application code
  • Integrated peripherals reduce external component count
  • Flexible communication interfaces simplify system integration
  • Robust design for harsh environments

Additional Details

The MB90351ESPMC-GS-143E1 microcontroller is built around Cypress's 16-bit F²MC-16LX CPU core, providing efficient processing capabilities for a wide range of control tasks. It offers up to 256KB of Flash memory for storing program code and data, along with up to 20KB of SRAM for runtime variables. Integrated A/D and D/A converters are present for interfacing with analog sensors and actuators. The microcontroller includes multiple timer/counter channels, allowing for precise timing and control functions. A wide range of serial communication interfaces (UART, SPI, and I²C) are integrated for communicating with external devices. The CAN interface allows for seamless communication within automotive or industrial networks. The MB90351ESPMC-GS-143E1 operates from a single 5V power supply and is designed to withstand harsh operating environments typically encountered in automotive and industrial applications. Its operating temperature ranges from -40°C to +85°C. The microcontroller is typically available in a QFP package.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess