EN
  • EN
  • DE

MB89535AP-G-1032-SHE1

Part No MB89535AP-G-1032-SHE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB MROM 64DIP / F²MC-8L series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) Mask ROM 64-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Cypress Semiconductor Corp
Series F2MC-8L MB89530A
Package Tube
Product Status Obsolete
Core Processor F2MC-8L
Core Size 8-Bit
Speed 12.5MHz
Connectivity Serial I/O, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type Mask ROM
RAM Size 512 x 8
Supply Voltage - Operating 2.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 64-DIP (0.750", 19.05mm)
Supplier Device Package 64-DIP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1003335-MB89535AP-G-1032-SHE1
Ultra Librarian 3D Model Ultra Librarian MB89535AP-G-1032-SHE1 CAD Model

Description

The MB89535AP-G-1032-SHE1 by Cypress Semiconductor Corp is an F2MC-8L MB89530A embedded microcontroller. It has a core processor of F2MC-8L and a speed of 12.5MHz. The package is a tube and the core size is 8-bit. The connectivity for this product is serial I/O, UART/USART and the peripherals are POR, PWM, WDT. The number of I/O is 38 and the program memory size is 16KB (16K x 8). It has a program memory type of mask ROM and a RAM size of 512 x 8. The data converters for this product are A/D 8x10b and the oscillator type is external. It is through hole mounted and the package/case is a 64-DIP (0.750", 19.05mm). The supplier device package is a 64-DIP. The temperature range for operating is -40°C ~ 85°C (TA) and the supply voltage for operating is 2.2V ~ 5.5V. This product is obsolete and the ECCN is OBSOLETE. and is REACH unaffected. The HTSUS for this product is 0000.00.0000.

  • Manufacturer: Cypress Semiconductor Corp
  • Core: F2MC-8L MB89530A
  • Processor: F2MC-8L
  • Speed: 12.5MHz
  • Packaging: Tube
  • Core Size: 8-bit
  • Connectivity: Serial I/O, UART/USART
  • Peripherals: POR, PWM, WDT
  • Number of I/O: 38
  • Program Memory Size: 16KB (16K x 8)
  • Program Memory Type: Mask ROM
  • RAM Size: 512 x 8
  • Data Converters: A/D 8x10b
  • Oscillator Type: External
  • Mounting: Through Hole
  • Package/Case: 64-DIP (0.750", 19.05mm)
  • Supplier Device Package: 64-DIP
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Operating Voltage: 2.2V ~ 5.5V
  • Status: Obsolete
  • ECCN: OBSOLETE
  • REACH: Unaffected
  • HTSUS: 0000.00.0000

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess