EN
  • EN
  • DE

FM25L04-GTR

Part No FM25L04-GTR
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985298-FM25L04-GTR
Categories OEM Parts(F-I)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM25L04-GTR CAD Model

Description

The FM25L04-GTR is a 4-Mbit serial Flash memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It is organized as 512K x 8 bits, accessed through a simple Serial Peripheral Interface (SPI) compatible bus. This memory device offers high performance and low power consumption, making it suitable for a wide range of embedded applications.

Applications:

  • Data Logging: Used for storing data in applications like sensor logging and event recording.
  • Firmware Storage: Stores firmware code for microcontrollers and embedded systems.
  • Configuration Storage: Stores configuration parameters for various devices.
  • Wearable Devices: Employed in wearable technology for storing user data and application code.
  • IoT Devices: Used in Internet of Things devices for data storage and firmware updates.
  • Industrial Control Systems: Integrated into industrial equipment for data logging and configuration storage.
  • Automotive Electronics: Used for storing calibration data and software updates in automotive systems.

Features:

  • Memory Size: 4 Mbit (512K x 8) of serial Flash memory.
  • Interface: SPI (Serial Peripheral Interface) compatible.
  • Operating Voltage: Wide voltage range, typically from 2.7V to 3.6V.
  • Clock Frequency: Supports high clock frequencies for fast data transfer.
  • Low Power Consumption: Designed for low power operation, ideal for battery-powered applications.
  • Write Protection: Features hardware and software write protection mechanisms.
  • Endurance: High endurance, typically 100,000 program/erase cycles.
  • Data Retention: Long data retention, typically 20 years.
  • Package: Available in various packages, including SOIC and TSSOP.

Benefits:

  • High Performance: Provides fast data access and transfer rates.
  • Low Power: Minimizes power consumption in battery-powered devices.
  • Reliable Storage: Offers high endurance and long data retention.
  • Flexible Interface: SPI interface simplifies integration with microcontrollers.
  • Write Protection: Prevents accidental data corruption.
  • Compact Size: Small form factor for space-constrained applications.

Additional Details:

The FM25L04-GTR is a reliable and versatile serial Flash memory solution suitable for a wide array of embedded applications. Its SPI interface allows for easy communication with a variety of microcontrollers. The device supports various SPI modes, ensuring compatibility with different host systems. The low power consumption makes it especially suitable for portable and battery-powered devices where energy efficiency is critical. The FM25L04-GTR incorporates advanced security features, including write protection mechanisms, to safeguard stored data against accidental or unauthorized modification. Its high endurance and long data retention characteristics further enhance its reliability in demanding applications. The device is available in different package options, including SOIC and TSSOP, offering flexibility in system design and assembly. Overall, the FM25L04-GTR offers a balanced combination of performance, reliability, and ease of use, making it a popular choice for embedded data storage.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,044 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess