EN
  • EN
  • DE

CYW43907KWBGT

Part No CYW43907KWBGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description IC RF TXRX+MCU WIFI 316XFBGA / IC RF TxRx + MCU WiFi 802.11a/b/g/n 2.4GHz, 5GHz 316-XFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Cypress Semiconductor Corp
Series WICED™
Package Tape & Reel (TR)
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11a/b/g/n
Modulation 16QAM, 64QAM, BPSK, CCK, DSSS, OFDM, QPSK
Frequency 2.4GHz, 5GHz
Data Rate (Max) 150Mbps
Power - Output 20.5dBm
Sensitivity -98dBm
Serial Interfaces GPIO, I²C, I²S, JTAG, SPI, UART
GPIO 17
Voltage - Supply 1.2V ~ 3.3V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 316-XFBGA, WLCSP
Supplier Device Package 316-WLCSP (4.91x5.85)
Base Product Number CYW43907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names BCM43907KWBGT,CYW43907KWBGT-ND,CYW43907KWBGTINACTIVE
Standard Package 5,000
Win Source Part Number 973343-CYW43907KWBGT
Ultra Librarian 3D Model Ultra Librarian CYW43907KWBGT CAD Model

Description

The CYW43907KWBGT is a TxRx + MCU type of RF Transceiver IC from Cypress Semiconductor Corp's WICED™ series.

  • Series: WICED™
  • Product: CYW43907KWBGT
  • Manufacturer: Cypress Semiconductor Corp
  • Type: RF Transceiver IC (TxRx + MCU)
  • Package: 316-XFBGA, WLCSP
  • Standard Package: 5000 units
  • Frequency: 2.4GHz and 5GHz
  • Protocols: 802.11a/b/g/n
  • Power Output: 20.5dBm
  • Sensitivity: -98dBm
  • Maximum Data Rate: 150Mbps
  • Modulation Techniques: 16QAM, 64QAM, BPSK, CCK, DSSS, OFDM, QPSK
  • Serial Interfaces: GPIO, I2C, I2S, JTAG, SPI, UART
  • Voltage Range: 1.2V to 3.3V
  • Temperature Range: -30°C to 85°C
  • REACH: Unaffected
  • ECCN: 5A992C

You May Also Be Interested in

Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1381 $65.6905
11+ $10.7801 $118.5811
17+ $10.4432 $177.5344
23+ $10.1063 $232.4449
30+ $9.7695 $293.0850
40+ $8.7588 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,473 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess