EN
  • EN
  • DE

CYW20820A1KFBG

Part No CYW20820A1KFBG
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description Bluetooth 5.2 Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465736-CYW20820A1KFBG
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2 + EDR
Frequency 2.4GHz
Data Rate (Max) 3Mbps
Power - Output 11.5dBm
Sensitivity -94.5dBm
Memory Size 256kB Flash, 176kB RAM, 1MB ROM
Serial Interfaces ADC, GPIO, I2C, I2S, PCM, SPI, UART
GPIO 22
Voltage - Supply 1.71V ~ 3.3V
Current - Receiving 6.28mA ~ 6.87mA
Current - Transmitting 18.58mA ~ 22.48mA
Operating Temperature -30°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 62-WFBGA
Supplier Device Package 62-FBGA (4.5x4.5)
Ultra Librarian 3D Model Ultra Librarian CYW20820A1KFBG CAD Model

Description

The CYW20820A1KFBG, developed by Cypress, now part of Infineon Technologies, is a state-of-the-art Bluetooth 5.2 Module designed for enabling wireless communication in a wide array of devices. This module represents the forefront of Bluetooth technology, boasting improvements in speed, range, and power efficiency over its predecessors. Its compact form factor and comprehensive support for the latest Bluetooth 5.2 standard make it an ideal choice for applications in IoT devices, smart home systems, portable audio, and wearable technology. The integration of this module into devices allows for seamless connectivity and communication, enhancing user experiences through improved data transmission rates and heightened security features. Infineon's acquisition of Cypress enriches its portfolio with leading-edge wireless technology solutions like the CYW20820A1KFBG, emphasizing a commitment to connectivity and innovation.

You May Also Be Interested in

Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Microchip Technology
8bit MicroController
Lowest to $18.7687
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess