EN
  • EN
  • DE

CYUSB3324-88LTXC

Part No CYUSB3324-88LTXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description HX3 USB 3.0 Hub
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series HX3
Packaging Tray
Applications USB 3.0 Hub Controller
Core Processor ARM Cortex-M0
Program Memory Type ROM (32 kB)
Controller Series CYUSB
RAM Size 16K x 8
Interface GPIO, I2C
Number of I/O 10
Operating Supply Voltage 1.14 V ~ 1.26 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 88-TFQFN Exposed Pad
Manufacturer Package 88-QFN (10x10)
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 758819-CYUSB3324-88LTXC
Popularity Medium
Supply and Demand Status Balance
Family Name CYUSB332
Introduction Date August 24, 2014
ECCN 3A991.a.3
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian CYUSB3324-88LTXC CAD Model

Description

The Cypress Semiconductor CYUSB3324-88LTXC is a part of the HX3 series.

  • USB: 3.0 Hub Controller
  • Core Processor: ARM Cortex-M0
  • I/Os: 10
  • Interface: GPIO and I2C
  • Memory Type: ROM (32 kB)
  • RAM Size: 16K x 8
  • Mounting Technology: SMD
  • Package: 88-TFQFN Exposed Pad
  • Operating Supply Voltage: 1.14 V ~ 1.26 V
  • Operating Temperature: 0°C ~ 70°C
  • Popularity: medium
  • Supply and Demand Status: balanced

You May Also Be Interested in

Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess