EN
  • EN
  • DE

CYPD4155-96BZXI

Part No CYPD4155-96BZXI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description USB 2.7 V 48 MHz 128 KB Flash surface Mount Type-C Dual Port Controller - BGA-96
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054474-CYPD4155-96BZXI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYPD4155-96BZXI CAD Model

Description

The CYPD4155-96BZXI is a USB Type-C port controller from Cypress Semiconductor (now Infineon Technologies). It integrates a USB Type-C and Power Delivery (PD) controller, making it suitable for a variety of applications that utilize the USB Type-C standard for power and data transfer.

Applications:

  • Laptops and Notebooks
  • Tablets
  • Smartphones
  • Docking Stations
  • USB-C Power Adapters

Features:

  • USB Type-C and Power Delivery (PD) 3.0 compliant.
  • Integrated USB Billboard Device Class.
  • Integrated VBUS discharge path.
  • Over-voltage and over-current protection.
  • I2C and UART communication interfaces.
  • Configurable USB Type-C port settings.

Benefits:

  • Enables USB Type-C connectivity and Power Delivery capabilities in various devices.
  • Simplifies USB-C port implementation with integrated features.
  • Protects the system from voltage and current surges.
  • Provides flexibility in system configuration through I2C and UART interfaces.
  • Facilitates fast charging and power management.
  • Supports alternate modes (DisplayPort, Thunderbolt) via USB-C.

The CYPD4155-96BZXI requires firmware for its proper operation, which can be customized for specific applications. The firmware handles USB Type-C connection management, Power Delivery negotiation, and other system-level functions. Datasheet specifications include details on voltage and current ratings, operating temperature range, pinout, and package dimensions.

This device is crucial in modern electronic devices, enabling them to take advantage of the USB Type-C standard's versatility in power and data transmission. The CYPD4155-96BZXI allows devices to act as power sources or sinks, negotiate power contracts, and support alternate modes, making it a key component in the USB-C ecosystem. Due to its configuration and features, the device is typically surface mounted.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess