EN
  • EN
  • DE
  • IT

CYBLE-224110-00

Part No CYBLE-224110-00
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH CHIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Manufacturer Cypress Semiconductor Corp
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package Module
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 428-4001-ND, 428-4001, 428-4001-2, 428-4001-1
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867911-CYBLE-224110-00
Ultra Librarian 3D Model Ultra Librarian CYBLE-224110-00 CAD Model

Description

The CYBLE-224110-00 is a Bluetooth v4.1 transceiver module from Cypress Semiconductor Corp.

  • Operating Frequency: 2.4GHz
  • Mounting Type: Integrated Chip Surface Mount
  • Operating Temperature: -40°C to 105°C
  • Package: Reel-TR
  • Popularity: Medium
  • REACH: Unaffected
  • MSL Level: 3 (168 Hours)
  • Category: RF/IF and RFID
  • ECCN: 5A992C
  • Status: Obsolete
  • Performance: Highly Reliable

You May Also Be Interested in

Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Quectel
Linear IC
Lowest to $250.9767

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.4205 $81.6820
8+ $16.7554 $134.0432
12+ $16.2317 $194.7804
17+ $15.7082 $267.0394
22+ $15.1845 $334.0590
29+ $13.6137 $394.7973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess