EN
  • EN
  • DE

CY91F522BSBPMC1-GSE1

Part No CY91F522BSBPMC1-GSE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 320KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features FR81S series Microcontroller IC 32-Bit 80MHz 320KB (320K x 8) FLASH 64-LQFP (10x10)
Manufacturer Cypress Semiconductor Corp
Series FR MB91520
Package Tray
Core Processor FR81S
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, CSIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 320KB (320K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 26x12b; D/A 1x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name CY91F522
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MB91F522BSBPMC1-GSE1, MB91F522BSBPMC1-GSE1-ND
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882943-CY91F522BSBPMC1-GSE1
Ultra Librarian 3D Model Ultra Librarian CY91F522BSBPMC1-GSE1 CAD Model

Description

The Cypress Semiconductor Corp FR MB91520 is a FR81S series microcontroller IC designed for electronic components.

  • Core Processor: 32-bit 80MHz
  • I/O: 44
  • Package: 64-LQFP tray
  • Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART
  • Peripherals: DMA, LVD, POR, PWM, WDT
  • Program Memory Size: 320KB (320K x 8)
  • Program Memory Type: FLASH
  • EEPROM Size: 64K x 8
  • Data Converters: A/D 26x12b and D/A 1x8b
  • Oscillator Type: External
  • Supply Voltage: 2.7V to 5.5V
  • Category: Integrated circuits (ICs)
  • REACH Status: Unaffected

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess