EN
  • EN
  • DE

CY90347ESPMC-GS-549E1

Part No CY90347ESPMC-GS-549E1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB MROM 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 100-LQFP (14x14)
Manufacturer Cypress Semiconductor Corp
Series F2MC-16LX MB90340E
Package Tray
Part Status Obsolete
Core Processor F2MC-16LX
Core Size 16-Bit
Speed 24MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 82
Program Memory Size 128KB (128K x 8)
Program Memory Type Mask ROM
Supply Voltage 3.5V ~ 5.5V
Data Converters A/D 16x8/10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 428-CY90347ESPMC-GS-549E1, MB90347ESPMC-GS-549E1, MB90347ESPMC-GS-549E1-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925851-CY90347ESPMC-GS-549E1
Ultra Librarian 3D Model Ultra Librarian CY90347ESPMC-GS-549E1 CAD Model

Description

The CY90347ESPMC-GS-549E1 is an electronic component manufactured by Cypress Semiconductor Corp.

  • It is: part of the F2MC-16LX MB90340E series with a high popularity.
  • This electronic component is: a Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 100-LQFP (14x14) with F2MC-16LX core processor.
  • The CY90347ESPMC-GS-549E1 has: a supply voltage of 3.5V ~ 5.5V and has 82 number of I/O.
  • It has: an oscillator type of external and has a temperature range of -40°C ~ 105°C (TA).
  • The supply and demand status of this electronic component is: balance.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess